Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR464RCSL

Description
464 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
464 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR464RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR464RCSL-ND
Chassis Mount Resistors RER60FR464RCSL-ND
464 mOhms ±1% 5W Wirewound Chassis Mount Resistor

464 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.464 OHM 5W 1% AXIAL LUGS - RER60FR464RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 5W 1% AXIAL LUGS
RER60FR464RCSL
RES 0.464 OHM 5W 1% AXIAL LUGS RER60FR464RCSL
RES 0.464ohm 5W 1% AXIAL LUGS

RES 0.464ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR464RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR464RCSL
Chassis Mount Resistors RER60FR464RCSL
RES CHAS MNT 0.464 OHM 1% 5W

RES CHAS MNT 0.464 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR464RCSL-ND RER60FR464RCSL RER60FR464RCSL
Product Name Chassis Mount Resistors RES 0.464 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers