Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR464RC02

Description
464 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
464 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR464RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR464RC02-ND
Chassis Mount Resistors RER60FR464RC02-ND
464 mOhms ±1% 5W Wirewound Chassis Mount Resistor

464 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.464 OHM 5W 1% AXIAL LUGS - RER60FR464RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 5W 1% AXIAL LUGS
RER60FR464RC02
RES 0.464 OHM 5W 1% AXIAL LUGS RER60FR464RC02
RES 0.464ohm 5W 1% AXIAL LUGS

RES 0.464ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR464RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR464RC02
Chassis Mount Resistors RER60FR464RC02
RES CHAS MNT 0.464 OHM 1% 5W

RES CHAS MNT 0.464 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR464RC02-ND RER60FR464RC02 RER60FR464RC02
Product Name Chassis Mount Resistors RES 0.464 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details