Vishay Intertechnology, Inc. RES 0.453 OHM 5W 1% AXIAL LUGS RER60FR453RCSL

Description
RES 0.453ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.453ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 5W 1% AXIAL LUGS - RER60FR453RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 5W 1% AXIAL LUGS
RER60FR453RCSL
RES 0.453 OHM 5W 1% AXIAL LUGS RER60FR453RCSL
RES 0.453ohm 5W 1% AXIAL LUGS

RES 0.453ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR453RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR453RCSL-ND
Chassis Mount Resistors RER60FR453RCSL-ND
453 mOhms ±1% 5W Wirewound Chassis Mount Resistor

453 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR453RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR453RCSL
Chassis Mount Resistors RER60FR453RCSL
RES CHAS MNT 0.453 OHM 1% 5W

RES CHAS MNT 0.453 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR453RCSL RER60FR453RCSL-ND RER60FR453RCSL
Product Name RES 0.453 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details