Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR453MC02

Description
453 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
453 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR453MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR453MC02-ND
Chassis Mount Resistors RER60FR453MC02-ND
453 mOhms ±1% 5W Wirewound Chassis Mount Resistor

453 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.453 OHM 5W 1% AXIAL LUGS - RER60FR453MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 5W 1% AXIAL LUGS
RER60FR453MC02
RES 0.453 OHM 5W 1% AXIAL LUGS RER60FR453MC02
RES 0.453ohm 5W 1% AXIAL LUGS

RES 0.453ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR453MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR453MC02
Chassis Mount Resistors RER60FR453MC02
RES CHAS MNT 0.453 OHM 1% 5W

RES CHAS MNT 0.453 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR453MC02-ND RER60FR453MC02 RER60FR453MC02
Product Name Chassis Mount Resistors RES 0.453 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details