Vishay Intertechnology, Inc. RES 0.442 OHM 5W 1% AXIAL LUGS RER60FR442RC02

Description
RES 0.442ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.442ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.442 OHM 5W 1% AXIAL LUGS - RER60FR442RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 5W 1% AXIAL LUGS
RER60FR442RC02
RES 0.442 OHM 5W 1% AXIAL LUGS RER60FR442RC02
RES 0.442ohm 5W 1% AXIAL LUGS

RES 0.442ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR442RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR442RC02-ND
Chassis Mount Resistors RER60FR442RC02-ND
442 mOhms ±1% 5W Wirewound Chassis Mount Resistor

442 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR442RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR442RC02
Chassis Mount Resistors RER60FR442RC02
RES CHAS MNT 0.442 OHM 1% 5W

RES CHAS MNT 0.442 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR442RC02 RER60FR442RC02-ND RER60FR442RC02
Product Name RES 0.442 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details