Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR432RCSL

Description
432 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
432 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR432RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR432RCSL-ND
Chassis Mount Resistors RER60FR432RCSL-ND
432 mOhms ±1% 5W Wirewound Chassis Mount Resistor

432 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.432 OHM 5W 1% AXIAL LUGS - RER60FR432RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 5W 1% AXIAL LUGS
RER60FR432RCSL
RES 0.432 OHM 5W 1% AXIAL LUGS RER60FR432RCSL
RES 0.432ohm 5W 1% AXIAL LUGS

RES 0.432ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR432RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR432RCSL
Chassis Mount Resistors RER60FR432RCSL
RES CHAS MNT 0.432 OHM 1% 5W

RES CHAS MNT 0.432 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR432RCSL-ND RER60FR432RCSL RER60FR432RCSL
Product Name Chassis Mount Resistors RES 0.432 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details