Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR392RC02

Description
392 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR392RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR392RC02-ND
Chassis Mount Resistors RER60FR392RC02-ND
392 mOhms ±1% 5W Wirewound Chassis Mount Resistor

392 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 392m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR392RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 392m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR392RC02
Res Wirewound 392m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR392RC02
Res Wirewound 392m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 392m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR392RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR392RC02
Chassis Mount Resistors RER60FR392RC02
RES CHAS MNT 0.392 OHM 1% 5W

RES CHAS MNT 0.392 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR392RC02-ND RER60FR392RC02 RER60FR392RC02
Product Name Chassis Mount Resistors Res Wirewound 392m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details