Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR383MCSL

Description
383 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
383 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR383MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR383MCSL-ND
Chassis Mount Resistors RER60FR383MCSL-ND
383 mOhms ±1% 5W Wirewound Chassis Mount Resistor

383 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.383 OHM 5W 1% AXIAL LUGS - RER60FR383MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 5W 1% AXIAL LUGS
RER60FR383MCSL
RES 0.383 OHM 5W 1% AXIAL LUGS RER60FR383MCSL
RES 0.383ohm 5W 1% AXIAL LUGS

RES 0.383ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR383MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR383MCSL
Chassis Mount Resistors RER60FR383MCSL
RES CHAS MNT 0.383 OHM 1% 5W

RES CHAS MNT 0.383 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR383MCSL-ND RER60FR383MCSL RER60FR383MCSL
Product Name Chassis Mount Resistors RES 0.383 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details