Vishay Intertechnology, Inc. Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange RER60FR383MC02

Description
Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange - RER60FR383MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange
RER60FR383MC02
Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange RER60FR383MC02
Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange

Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60FR383MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR383MC02-ND
Chassis Mount Resistors RER60FR383MC02-ND
383 mOhms ±1% 5W Wirewound Chassis Mount Resistor

383 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR383MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR383MC02
Chassis Mount Resistors RER60FR383MC02
RES CHAS MNT 0.383 OHM 1% 5W

RES CHAS MNT 0.383 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR383MC02 RER60FR383MC02-ND RER60FR383MC02
Product Name Res Wirewound 383m Ohm 1% 5W ¦100ppm/¦C 1% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details