Vishay Intertechnology, Inc. RES 0.348 OHM 5W 1% AXIAL LUGS RER60FR348RCSL

Description
RES 0.348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 5W 1% AXIAL LUGS - RER60FR348RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 5W 1% AXIAL LUGS
RER60FR348RCSL
RES 0.348 OHM 5W 1% AXIAL LUGS RER60FR348RCSL
RES 0.348ohm 5W 1% AXIAL LUGS

RES 0.348ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR348RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR348RCSL-ND
Chassis Mount Resistors RER60FR348RCSL-ND
348 mOhms ±1% 5W Wirewound Chassis Mount Resistor

348 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR348RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR348RCSL
Chassis Mount Resistors RER60FR348RCSL
RES CHAS MNT 0.348 OHM 1% 5W

RES CHAS MNT 0.348 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR348RCSL RER60FR348RCSL-ND RER60FR348RCSL
Product Name RES 0.348 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers