Vishay Intertechnology, Inc. RES 0.34 OHM 5W 1% AXIAL LUGS RER60FR340RCSL

Description
RES 0.34ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.34ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.34 OHM 5W 1% AXIAL LUGS - RER60FR340RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 5W 1% AXIAL LUGS
RER60FR340RCSL
RES 0.34 OHM 5W 1% AXIAL LUGS RER60FR340RCSL
RES 0.34ohm 5W 1% AXIAL LUGS

RES 0.34ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR340RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR340RCSL-ND
Chassis Mount Resistors RER60FR340RCSL-ND
340 mOhms ±1% 5W Wirewound Chassis Mount Resistor

340 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR340RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR340RCSL
Chassis Mount Resistors RER60FR340RCSL
RES CHAS MNT 0.34 OHM 1% 5W

RES CHAS MNT 0.34 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR340RCSL RER60FR340RCSL-ND RER60FR340RCSL
Product Name RES 0.34 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details