Vishay Intertechnology, Inc. RES 0.332 OHM 5W 1% AXIAL LUGS RER60FR332PCSL

Description
RES 0.332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 5W 1% AXIAL LUGS - RER60FR332PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 5W 1% AXIAL LUGS
RER60FR332PCSL
RES 0.332 OHM 5W 1% AXIAL LUGS RER60FR332PCSL
RES 0.332ohm 5W 1% AXIAL LUGS

RES 0.332ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR332PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR332PCSL-ND
Chassis Mount Resistors RER60FR332PCSL-ND
332 mOhms ±1% 5W Wirewound Chassis Mount Resistor

332 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR332PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR332PCSL
Chassis Mount Resistors RER60FR332PCSL
RES CHAS MNT 0.332 OHM 1% 5W

RES CHAS MNT 0.332 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR332PCSL RER60FR332PCSL-ND RER60FR332PCSL
Product Name RES 0.332 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers