Vishay Intertechnology, Inc. RES 0.316 OHM 5W 1% AXIAL LUGS RER60FR316RCSL

Description
RES 0.316ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.316ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 5W 1% AXIAL LUGS - RER60FR316RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 5W 1% AXIAL LUGS
RER60FR316RCSL
RES 0.316 OHM 5W 1% AXIAL LUGS RER60FR316RCSL
RES 0.316ohm 5W 1% AXIAL LUGS

RES 0.316ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR316RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR316RCSL-ND
Chassis Mount Resistors RER60FR316RCSL-ND
316 mOhms ±1% 5W Wirewound Chassis Mount Resistor

316 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR316RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR316RCSL
Chassis Mount Resistors RER60FR316RCSL
RES CHAS MNT 0.316 OHM 1% 5W

RES CHAS MNT 0.316 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR316RCSL RER60FR316RCSL-ND RER60FR316RCSL
Product Name RES 0.316 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers