The RER60FR316RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor has a power rating of 5 watts at 25 °C and a resistance value of 0.316 ohms with a tolerance of ±1%. This model utilizes non-inductive styles manufactured with Ayrton-Perry winding, which minimizes reactive components. It is suitable for applications requiring reliable performance under extreme conditions, with an operating temperature range of -55 °C to +250 °C. The resistor also meets stringent testing requirements, including low temperature operation, short time overload, and moisture resistance, ensuring durability and stability in demanding environments. Engineers considering this resistor should note its specifications for power rating, resistance, and environmental resilience, which make it suitable for various applications in military and industrial settings.
316 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Res Wirewound 316m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 0.316 OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60FR316RC02-ND | RER60FR316RC02 | RER60FR316RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 316m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 0.3160 ohms | 0.3160 ohms |