Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR301RCSL

Description
301 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
301 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR301RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR301RCSL-ND
Chassis Mount Resistors RER60FR301RCSL-ND
301 mOhms ±1% 5W Wirewound Chassis Mount Resistor

301 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.301 OHM 5W 1% AXIAL LUGS - RER60FR301RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 5W 1% AXIAL LUGS
RER60FR301RCSL
RES 0.301 OHM 5W 1% AXIAL LUGS RER60FR301RCSL
RES 0.301ohm 5W 1% AXIAL LUGS

RES 0.301ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR301RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR301RCSL
Chassis Mount Resistors RER60FR301RCSL
RES CHAS MNT 0.301 OHM 1% 5W

RES CHAS MNT 0.301 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR301RCSL-ND RER60FR301RCSL RER60FR301RCSL
Product Name Chassis Mount Resistors RES 0.301 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details