Vishay Intertechnology, Inc. RES 0.274 OHM 5W 1% AXIAL LUGS RER60FR274RCSL

Description
RES 0.274ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.274ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 5W 1% AXIAL LUGS - RER60FR274RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 5W 1% AXIAL LUGS
RER60FR274RCSL
RES 0.274 OHM 5W 1% AXIAL LUGS RER60FR274RCSL
RES 0.274ohm 5W 1% AXIAL LUGS

RES 0.274ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR274RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR274RCSL-ND
Chassis Mount Resistors RER60FR274RCSL-ND
274 mOhms ±1% 5W Wirewound Chassis Mount Resistor

274 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR274RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR274RCSL
Chassis Mount Resistors RER60FR274RCSL
RES CHAS MNT 0.274 OHM 1% 5W

RES CHAS MNT 0.274 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR274RCSL RER60FR274RCSL-ND RER60FR274RCSL
Product Name RES 0.274 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details