Vishay Intertechnology, Inc. RES 0.274 OHM 5W 1% AXIAL LUGS RER60FR274RC02

Description
RES 0.274ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.274ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 5W 1% AXIAL LUGS - RER60FR274RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 5W 1% AXIAL LUGS
RER60FR274RC02
RES 0.274 OHM 5W 1% AXIAL LUGS RER60FR274RC02
RES 0.274ohm 5W 1% AXIAL LUGS

RES 0.274ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR274RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR274RC02-ND
Chassis Mount Resistors RER60FR274RC02-ND
274 mOhms ±1% 5W Wirewound Chassis Mount Resistor

274 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR274RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR274RC02
Chassis Mount Resistors RER60FR274RC02
RES CHAS MNT 0.274 OHM 1% 5W

RES CHAS MNT 0.274 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR274RC02 RER60FR274RC02-ND RER60FR274RC02
Product Name RES 0.274 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details