Vishay Intertechnology, Inc. RES 0.27 OHM 5W 1% AXIAL LUGS RER60FR270RC02

Description
RES 0.27ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.27ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 5W 1% AXIAL LUGS - RER60FR270RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 5W 1% AXIAL LUGS
RER60FR270RC02
RES 0.27 OHM 5W 1% AXIAL LUGS RER60FR270RC02
RES 0.27ohm 5W 1% AXIAL LUGS

RES 0.27ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR270RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR270RC02-ND
Chassis Mount Resistors RER60FR270RC02-ND
270 mOhms ±1% 5W Wirewound Chassis Mount Resistor

270 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR270RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR270RC02
Chassis Mount Resistors RER60FR270RC02
RES CHAS MNT 0.27 OHM 1% 5W

RES CHAS MNT 0.27 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR270RC02 RER60FR270RC02-ND RER60FR270RC02
Product Name RES 0.27 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details