Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR249RCSL

Description
249 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
249 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR249RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR249RCSL-ND
Chassis Mount Resistors RER60FR249RCSL-ND
249 mOhms ±1% 5W Wirewound Chassis Mount Resistor

249 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.249 OHM 5W 1% AXIAL LUGS - RER60FR249RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 5W 1% AXIAL LUGS
RER60FR249RCSL
RES 0.249 OHM 5W 1% AXIAL LUGS RER60FR249RCSL
RES 0.249ohm 5W 1% AXIAL LUGS

RES 0.249ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR249RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR249RCSL
Chassis Mount Resistors RER60FR249RCSL
RES CHAS MNT 0.249 OHM 1% 5W

RES CHAS MNT 0.249 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR249RCSL-ND RER60FR249RCSL RER60FR249RCSL
Product Name Chassis Mount Resistors RES 0.249 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details