Vishay Intertechnology, Inc. RES 0.249 OHM 5W 1% AXIAL LUGS RER60FR249MCSL

Description
RES 0.249ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.249ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 5W 1% AXIAL LUGS - RER60FR249MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 5W 1% AXIAL LUGS
RER60FR249MCSL
RES 0.249 OHM 5W 1% AXIAL LUGS RER60FR249MCSL
RES 0.249ohm 5W 1% AXIAL LUGS

RES 0.249ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR249MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR249MCSL-ND
Chassis Mount Resistors RER60FR249MCSL-ND
249 mOhms ±1% 5W Wirewound Chassis Mount Resistor

249 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR249MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR249MCSL
Chassis Mount Resistors RER60FR249MCSL
RES CHAS MNT 0.249 OHM 1% 5W

RES CHAS MNT 0.249 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR249MCSL RER60FR249MCSL-ND RER60FR249MCSL
Product Name RES 0.249 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers