Vishay Intertechnology, Inc. Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange RER60FR237RC02

Description
Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange - RER60FR237RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange
RER60FR237RC02
Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange RER60FR237RC02
Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange

Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60FR237RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR237RC02-ND
Chassis Mount Resistors RER60FR237RC02-ND
237 mOhms ±1% 5W Wirewound Chassis Mount Resistor

237 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR237RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR237RC02
Chassis Mount Resistors RER60FR237RC02
RES CHAS MNT 0.237 OHM 1% 5W

RES CHAS MNT 0.237 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR237RC02 RER60FR237RC02-ND RER60FR237RC02
Product Name Res Wirewound 237m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers