Vishay Intertechnology, Inc. RES 0.237 OHM 5W 1% AXIAL LUGS RER60FR237MCSL

Description
RES 0.237ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.237ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.237 OHM 5W 1% AXIAL LUGS - RER60FR237MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 5W 1% AXIAL LUGS
RER60FR237MCSL
RES 0.237 OHM 5W 1% AXIAL LUGS RER60FR237MCSL
RES 0.237ohm 5W 1% AXIAL LUGS

RES 0.237ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR237MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR237MCSL-ND
Chassis Mount Resistors RER60FR237MCSL-ND
237 mOhms ±1% 5W Wirewound Chassis Mount Resistor

237 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR237MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR237MCSL
Chassis Mount Resistors RER60FR237MCSL
RES CHAS MNT 0.237 OHM 1% 5W

RES CHAS MNT 0.237 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR237MCSL RER60FR237MCSL-ND RER60FR237MCSL
Product Name RES 0.237 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details