Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR226RCSL

Description
226 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
226 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR226RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR226RCSL-ND
Chassis Mount Resistors RER60FR226RCSL-ND
226 mOhms ±1% 5W Wirewound Chassis Mount Resistor

226 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.226 OHM 5W 1% AXIAL LUGS - RER60FR226RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 5W 1% AXIAL LUGS
RER60FR226RCSL
RES 0.226 OHM 5W 1% AXIAL LUGS RER60FR226RCSL
RES 0.226ohm 5W 1% AXIAL LUGS

RES 0.226ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR226RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR226RCSL
Chassis Mount Resistors RER60FR226RCSL
RES CHAS MNT 0.226 OHM 1% 5W

RES CHAS MNT 0.226 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR226RCSL-ND RER60FR226RCSL RER60FR226RCSL
Product Name Chassis Mount Resistors RES 0.226 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chassis Mount Resistors - 1676625-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details