Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR221RCSL

Description
221 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
221 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR221RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR221RCSL-ND
Chassis Mount Resistors RER60FR221RCSL-ND
221 mOhms ±1% 5W Wirewound Chassis Mount Resistor

221 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.221 OHM 5W 1% AXIAL LUGS - RER60FR221RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 5W 1% AXIAL LUGS
RER60FR221RCSL
RES 0.221 OHM 5W 1% AXIAL LUGS RER60FR221RCSL
RES 0.221ohm 5W 1% AXIAL LUGS

RES 0.221ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR221RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR221RCSL
Chassis Mount Resistors RER60FR221RCSL
RES CHAS MNT 0.221 OHM 1% 5W

RES CHAS MNT 0.221 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR221RCSL-ND RER60FR221RCSL RER60FR221RCSL
Product Name Chassis Mount Resistors RES 0.221 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A91RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details