Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR215RCSL

Description
215 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
215 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR215RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR215RCSL-ND
Chassis Mount Resistors RER60FR215RCSL-ND
215 mOhms ±1% 5W Wirewound Chassis Mount Resistor

215 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.215 OHM 5W 1% AXIAL LUGS - RER60FR215RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 5W 1% AXIAL LUGS
RER60FR215RCSL
RES 0.215 OHM 5W 1% AXIAL LUGS RER60FR215RCSL
RES 0.215ohm 5W 1% AXIAL LUGS

RES 0.215ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR215RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR215RCSL
Chassis Mount Resistors RER60FR215RCSL
RES CHAS MNT 0.215 OHM 1% 5W

RES CHAS MNT 0.215 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR215RCSL-ND RER60FR215RCSL RER60FR215RCSL
Product Name Chassis Mount Resistors RES 0.215 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details