Vishay Intertechnology, Inc. Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR215RC02

Description
Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR215RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR215RC02
Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR215RC02
Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR215RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR215RC02-ND
Chassis Mount Resistors RER60FR215RC02-ND
215 mOhms ±1% 5W Wirewound Chassis Mount Resistor

215 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR215RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR215RC02
Chassis Mount Resistors RER60FR215RC02
RES CHAS MNT 0.215 OHM 1% 5W

RES CHAS MNT 0.215 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR215RC02 RER60FR215RC02-ND RER60FR215RC02
Product Name Res Wirewound 215m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers