Vishay Intertechnology, Inc. RES 0.2 OHM 5W 1% AXIAL LUGS RER60FR200MCSL

Description
RES 0.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 1% AXIAL LUGS - RER60FR200MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% AXIAL LUGS
RER60FR200MCSL
RES 0.2 OHM 5W 1% AXIAL LUGS RER60FR200MCSL
RES 0.2ohm 5W 1% AXIAL LUGS

RES 0.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR200MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR200MCSL-ND
Chassis Mount Resistors RER60FR200MCSL-ND
200 mOhms ±1% 5W Wirewound Chassis Mount Resistor

200 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR200MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR200MCSL
Chassis Mount Resistors RER60FR200MCSL
RES CHAS MNT 0.2 OHM 1% 5W

RES CHAS MNT 0.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR200MCSL RER60FR200MCSL-ND RER60FR200MCSL
Product Name RES 0.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details