Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR178RC02

Description
178 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
178 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR178RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR178RC02-ND
Chassis Mount Resistors RER60FR178RC02-ND
178 mOhms ±1% 5W Wirewound Chassis Mount Resistor

178 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.178 OHM 5W 1% AXIAL LUGS - RER60FR178RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 5W 1% AXIAL LUGS
RER60FR178RC02
RES 0.178 OHM 5W 1% AXIAL LUGS RER60FR178RC02
RES 0.178ohm 5W 1% AXIAL LUGS

RES 0.178ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR178RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR178RC02
Chassis Mount Resistors RER60FR178RC02
RES CHAS MNT 0.178 OHM 1% 5W

RES CHAS MNT 0.178 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR178RC02-ND RER60FR178RC02 RER60FR178RC02
Product Name Chassis Mount Resistors RES 0.178 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers