Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR158RC02

Description
158 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
158 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR158RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR158RC02-ND
Chassis Mount Resistors RER60FR158RC02-ND
158 mOhms ±1% 5W Wirewound Chassis Mount Resistor

158 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 158m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR158RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 158m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR158RC02
Res Wirewound 158m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR158RC02
Res Wirewound 158m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 158m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR158RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR158RC02
Chassis Mount Resistors RER60FR158RC02
RES CHAS MNT 0.158 OHM 1% 5W

RES CHAS MNT 0.158 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR158RC02-ND RER60FR158RC02 RER60FR158RC02
Product Name Chassis Mount Resistors Res Wirewound 158m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1580 ohms 0.1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers