Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR154RC02

Description
154 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
154 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR154RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR154RC02-ND
Chassis Mount Resistors RER60FR154RC02-ND
154 mOhms ±1% 5W Wirewound Chassis Mount Resistor

154 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.154 OHM 5W 1% AXIAL LUGS - RER60FR154RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 5W 1% AXIAL LUGS
RER60FR154RC02
RES 0.154 OHM 5W 1% AXIAL LUGS RER60FR154RC02
RES 0.154ohm 5W 1% AXIAL LUGS

RES 0.154ohm 5W 1% AXIAL LUGS

Supplier's Site
0.154 OHM 5W Resistor - 54-RER60FR154RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.154 OHM 5W Resistor
54-RER60FR154RC02
0.154 OHM 5W Resistor 54-RER60FR154RC02
RES CHAS MNT 0.154 OHM 1% 5W Product overview: RER60FR154RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.154 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.154 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60FR154RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 0.154 OHM 1% 5W Product overview: RER60FR154RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.154 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.154 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60FR154RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER60FR154RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR154RC02
Chassis Mount Resistors RER60FR154RC02
RES CHAS MNT 0.154 OHM 1% 5W

RES CHAS MNT 0.154 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER60FR154RC02-ND RER60FR154RC02 54-RER60FR154RC02 RER60FR154RC02
Product Name Chassis Mount Resistors RES 0.154 OHM 5W 1% AXIAL LUGS 0.154 OHM 5W Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms 0.1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers