Vishay Intertechnology, Inc. Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR150RC02

Description
Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR150RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR150RC02
Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR150RC02
Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR150RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR150RC02-ND
Chassis Mount Resistors RER60FR150RC02-ND
150 mOhms ±1% 5W Wirewound Chassis Mount Resistor

150 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR150RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR150RC02
Chassis Mount Resistors RER60FR150RC02
RES CHAS MNT 0.15 OHM 1% 5W

RES CHAS MNT 0.15 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR150RC02 RER60FR150RC02-ND RER60FR150RC02
Product Name Res Wirewound 150m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details