Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR150MCSL

Description
150 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR150MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR150MCSL-ND
Chassis Mount Resistors RER60FR150MCSL-ND
150 mOhms ±1% 5W Wirewound Chassis Mount Resistor

150 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.15 OHM 5W 1% AXIAL LUGS - RER60FR150MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 1% AXIAL LUGS
RER60FR150MCSL
RES 0.15 OHM 5W 1% AXIAL LUGS RER60FR150MCSL
RES 0.15ohm 5W 1% AXIAL LUGS

RES 0.15ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR150MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR150MCSL
Chassis Mount Resistors RER60FR150MCSL
RES CHAS MNT 0.15 OHM 1% 5W

RES CHAS MNT 0.15 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR150MCSL-ND RER60FR150MCSL RER60FR150MCSL
Product Name Chassis Mount Resistors RES 0.15 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details