Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR133MC02

Description
133 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
133 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR133MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR133MC02-ND
Chassis Mount Resistors RER60FR133MC02-ND
133 mOhms ±1% 5W Wirewound Chassis Mount Resistor

133 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.133 OHM 5W 1% AXIAL LUGS - RER60FR133MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 5W 1% AXIAL LUGS
RER60FR133MC02
RES 0.133 OHM 5W 1% AXIAL LUGS RER60FR133MC02
RES 0.133ohm 5W 1% AXIAL LUGS

RES 0.133ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR133MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR133MC02
Chassis Mount Resistors RER60FR133MC02
RES CHAS MNT 0.133 OHM 1% 5W

RES CHAS MNT 0.133 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR133MC02-ND RER60FR133MC02 RER60FR133MC02
Product Name Chassis Mount Resistors RES 0.133 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details