Vishay Intertechnology, Inc. RES 0.121 OHM 5W 1% AXIAL LUGS RER60FR121MC02

Description
RES 0.121ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.121ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 5W 1% AXIAL LUGS - RER60FR121MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 5W 1% AXIAL LUGS
RER60FR121MC02
RES 0.121 OHM 5W 1% AXIAL LUGS RER60FR121MC02
RES 0.121ohm 5W 1% AXIAL LUGS

RES 0.121ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR121MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR121MC02-ND
Chassis Mount Resistors RER60FR121MC02-ND
121 mOhms ±1% 5W Wirewound Chassis Mount Resistor

121 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR121MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR121MC02
Chassis Mount Resistors RER60FR121MC02
RES CHAS MNT 0.121 OHM 1% 5W

RES CHAS MNT 0.121 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR121MC02 RER60FR121MC02-ND RER60FR121MC02
Product Name RES 0.121 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details