Vishay Intertechnology, Inc. RES 0.1 OHM 5W 1% AXIAL LUGS RER60FR100RC02

Description
RES 0.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 5W 1% AXIAL LUGS - RER60FR100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 1% AXIAL LUGS
RER60FR100RC02
RES 0.1 OHM 5W 1% AXIAL LUGS RER60FR100RC02
RES 0.1ohm 5W 1% AXIAL LUGS

RES 0.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - 541-RER60FR100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60FR100RC02-ND
Chassis Mount Resistors 541-RER60FR100RC02-ND
100 mOhms ±1% 5W Wirewound Chassis Mount Resistor

100 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR100RC02
Chassis Mount Resistors RER60FR100RC02
RES CHAS MNT 0.1 OHM 1% 5W

RES CHAS MNT 0.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR100RC02 541-RER60FR100RC02-ND RER60FR100RC02
Product Name RES 0.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details