Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR100MCSL

Description
100 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR100MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR100MCSL-ND
Chassis Mount Resistors RER60FR100MCSL-ND
100 mOhms ±1% 5W Wirewound Chassis Mount Resistor

100 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.1 OHM 5W 1% AXIAL LUGS - RER60FR100MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 1% AXIAL LUGS
RER60FR100MCSL
RES 0.1 OHM 5W 1% AXIAL LUGS RER60FR100MCSL
RES 0.1ohm 5W 1% AXIAL LUGS

RES 0.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR100MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR100MCSL
Chassis Mount Resistors RER60FR100MCSL
RES CHAS MNT 0.1 OHM 1% 5W

RES CHAS MNT 0.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR100MCSL-ND RER60FR100MCSL RER60FR100MCSL
Product Name Chassis Mount Resistors RES 0.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers