Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR100MC02

Description
100 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR100MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR100MC02-ND
Chassis Mount Resistors RER60FR100MC02-ND
100 mOhms ±1% 5W Wirewound Chassis Mount Resistor

100 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.1 OHM 5W 1% AXIAL LUGS - RER60FR100MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 1% AXIAL LUGS
RER60FR100MC02
RES 0.1 OHM 5W 1% AXIAL LUGS RER60FR100MC02
RES 0.1ohm 5W 1% AXIAL LUGS

RES 0.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR100MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR100MC02
Chassis Mount Resistors RER60FR100MC02
RES CHAS MNT 0.1 OHM 1% 5W

RES CHAS MNT 0.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR100MC02-ND RER60FR100MC02 RER60FR100MC02
Product Name Chassis Mount Resistors RES 0.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details