Vishay Intertechnology, Inc. RES 9.31 OHM 5W 1% AXIAL LUGS RER60F9R31RCSL

Description
RES 9.31ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.31ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 5W 1% AXIAL LUGS - RER60F9R31RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 5W 1% AXIAL LUGS
RER60F9R31RCSL
RES 9.31 OHM 5W 1% AXIAL LUGS RER60F9R31RCSL
RES 9.31ohm 5W 1% AXIAL LUGS

RES 9.31ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F9R31RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F9R31RCSL-ND
Chassis Mount Resistors RER60F9R31RCSL-ND
9.31 Ohms ±1% 5W Wirewound Chassis Mount Resistor

9.31 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F9R31RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F9R31RCSL
Chassis Mount Resistors RER60F9R31RCSL
RES CHAS MNT 9.31 OHM 1% 5W

RES CHAS MNT 9.31 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F9R31RCSL RER60F9R31RCSL-ND RER60F9R31RCSL
Product Name RES 9.31 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers