Vishay Intertechnology, Inc. RES 9.1 OHM 5W 1% AXIAL LUGS RER60F9R10RCSL

Description
RES 9.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 5W 1% AXIAL LUGS - RER60F9R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 5W 1% AXIAL LUGS
RER60F9R10RCSL
RES 9.1 OHM 5W 1% AXIAL LUGS RER60F9R10RCSL
RES 9.1ohm 5W 1% AXIAL LUGS

RES 9.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F9R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F9R10RCSL-ND
Chassis Mount Resistors RER60F9R10RCSL-ND
9.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

9.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F9R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F9R10RCSL
Chassis Mount Resistors RER60F9R10RCSL
RES CHAS MNT 9.1 OHM 1% 5W

RES CHAS MNT 9.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F9R10RCSL RER60F9R10RCSL-ND RER60F9R10RCSL
Product Name RES 9.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details