Vishay Intertechnology, Inc. RES 9.09 OHM 5W 1% AXIAL LUGS RER60F9R09RCSL

Description
RES 9.09ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.09ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 5W 1% AXIAL LUGS - RER60F9R09RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 5W 1% AXIAL LUGS
RER60F9R09RCSL
RES 9.09 OHM 5W 1% AXIAL LUGS RER60F9R09RCSL
RES 9.09ohm 5W 1% AXIAL LUGS

RES 9.09ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F9R09RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F9R09RCSL-ND
Chassis Mount Resistors RER60F9R09RCSL-ND
9.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F9R09RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F9R09RCSL
Chassis Mount Resistors RER60F9R09RCSL
RES CHAS MNT 9.09 OHM 1% 5W

RES CHAS MNT 9.09 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F9R09RCSL RER60F9R09RCSL-ND RER60F9R09RCSL
Product Name RES 9.09 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers