Vishay Intertechnology, Inc. RES 9 OHM 5W 1% AXIAL LUGS RER60F9R00RCSL

Description
RES 9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9 OHM 5W 1% AXIAL LUGS - RER60F9R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9 OHM 5W 1% AXIAL LUGS
RER60F9R00RCSL
RES 9 OHM 5W 1% AXIAL LUGS RER60F9R00RCSL
RES 9ohm 5W 1% AXIAL LUGS

RES 9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F9R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F9R00RCSL-ND
Chassis Mount Resistors RER60F9R00RCSL-ND
9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F9R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F9R00RCSL
Chassis Mount Resistors RER60F9R00RCSL
RES CHAS MNT 9 OHM 1% 5W

RES CHAS MNT 9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F9R00RCSL RER60F9R00RCSL-ND RER60F9R00RCSL
Product Name RES 9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9 ohms 9 ohms 9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers