Vishay Intertechnology, Inc. Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F97R6RC02

Description
Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F97R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F97R6RC02
Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F97R6RC02
Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F97R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F97R6RC02-ND
Chassis Mount Resistors RER60F97R6RC02-ND
97.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

97.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER60F97R6RC02 RER60F97R6RC02-ND
Product Name Res Wirewound 97.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details