Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F9760RC02

Description
976 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
976 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F9760RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F9760RC02-ND
Chassis Mount Resistors RER60F9760RC02-ND
976 Ohms ±1% 5W Wirewound Chassis Mount Resistor

976 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 976 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F9760RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 976 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F9760RC02
Res Wirewound 976 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F9760RC02
Res Wirewound 976 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 976 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F9760RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F9760RC02
Chassis Mount Resistors RER60F9760RC02
RES CHAS MNT 976 OHM 1% 5W

RES CHAS MNT 976 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F9760RC02-ND RER60F9760RC02 RER60F9760RC02
Product Name Chassis Mount Resistors Res Wirewound 976 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers