Vishay Intertechnology, Inc. RES 90.9 OHM 5W 1% AXIAL LUGS RER60F90R9RCSL

Description
RES 90.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 90.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 5W 1% AXIAL LUGS - RER60F90R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 5W 1% AXIAL LUGS
RER60F90R9RCSL
RES 90.9 OHM 5W 1% AXIAL LUGS RER60F90R9RCSL
RES 90.9ohm 5W 1% AXIAL LUGS

RES 90.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F90R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F90R9RCSL-ND
Chassis Mount Resistors RER60F90R9RCSL-ND
90.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

90.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F90R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F90R9RCSL
Chassis Mount Resistors RER60F90R9RCSL
RES CHAS MNT 90.9 OHM 1% 5W

RES CHAS MNT 90.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F90R9RCSL RER60F90R9RCSL-ND RER60F90R9RCSL
Product Name RES 90.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers