Vishay Intertechnology, Inc. RES 90.9 OHM 5W 1% AXIAL LUGS RER60F90R9RC02

Description
RES 90.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 90.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 5W 1% AXIAL LUGS - RER60F90R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 5W 1% AXIAL LUGS
RER60F90R9RC02
RES 90.9 OHM 5W 1% AXIAL LUGS RER60F90R9RC02
RES 90.9ohm 5W 1% AXIAL LUGS

RES 90.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F90R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F90R9RC02-ND
Chassis Mount Resistors RER60F90R9RC02-ND
90.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

90.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F90R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F90R9RC02
Chassis Mount Resistors RER60F90R9RC02
RES CHAS MNT 90.9 OHM 1% 5W

RES CHAS MNT 90.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F90R9RC02 RER60F90R9RC02-ND RER60F90R9RC02
Product Name RES 90.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details