Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F8R87RCSL

Description
8.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F8R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8R87RCSL-ND
Chassis Mount Resistors RER60F8R87RCSL-ND
8.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.87 OHM 5W 1% AXIAL LUGS - RER60F8R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 5W 1% AXIAL LUGS
RER60F8R87RCSL
RES 8.87 OHM 5W 1% AXIAL LUGS RER60F8R87RCSL
RES 8.87ohm 5W 1% AXIAL LUGS

RES 8.87ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8R87RCSL
Chassis Mount Resistors RER60F8R87RCSL
RES CHAS MNT 8.87 OHM 1% 5W

RES CHAS MNT 8.87 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8R87RCSL-ND RER60F8R87RCSL RER60F8R87RCSL
Product Name Chassis Mount Resistors RES 8.87 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers