Vishay Intertechnology, Inc. RES 8.25 OHM 5W 1% AXIAL LUGS RER60F8R25RCSL

Description
RES 8.25ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.25ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 5W 1% AXIAL LUGS - RER60F8R25RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 5W 1% AXIAL LUGS
RER60F8R25RCSL
RES 8.25 OHM 5W 1% AXIAL LUGS RER60F8R25RCSL
RES 8.25ohm 5W 1% AXIAL LUGS

RES 8.25ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8R25RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8R25RCSL-ND
Chassis Mount Resistors RER60F8R25RCSL-ND
8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F8R25RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8R25RCSL
Chassis Mount Resistors RER60F8R25RCSL
RES CHAS MNT 8.25 OHM 1% 5W

RES CHAS MNT 8.25 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8R25RCSL RER60F8R25RCSL-ND RER60F8R25RCSL
Product Name RES 8.25 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers