Vishay Intertechnology, Inc. RES 8.25 OHM 5W 1% AXIAL LUGS RER60F8R25MCSL

Description
RES 8.25ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.25ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 5W 1% AXIAL LUGS - RER60F8R25MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 5W 1% AXIAL LUGS
RER60F8R25MCSL
RES 8.25 OHM 5W 1% AXIAL LUGS RER60F8R25MCSL
RES 8.25ohm 5W 1% AXIAL LUGS

RES 8.25ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8R25MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8R25MCSL-ND
Chassis Mount Resistors RER60F8R25MCSL-ND
8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F8R25MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8R25MCSL
Chassis Mount Resistors RER60F8R25MCSL
RES CHAS MNT 8.25 OHM 1% 5W

RES CHAS MNT 8.25 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8R25MCSL RER60F8R25MCSL-ND RER60F8R25MCSL
Product Name RES 8.25 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers