Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F8R25MC02

Description
8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F8R25MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8R25MC02-ND
Chassis Mount Resistors RER60F8R25MC02-ND
8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.25 OHM 5W 1% AXIAL LUGS - RER60F8R25MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 5W 1% AXIAL LUGS
RER60F8R25MC02
RES 8.25 OHM 5W 1% AXIAL LUGS RER60F8R25MC02
RES 8.25ohm 5W 1% AXIAL LUGS

RES 8.25ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8R25MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8R25MC02
Chassis Mount Resistors RER60F8R25MC02
RES CHAS MNT 8.25 OHM 1% 5W

RES CHAS MNT 8.25 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8R25MC02-ND RER60F8R25MC02 RER60F8R25MC02
Product Name Chassis Mount Resistors RES 8.25 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details