Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F8870RC02

Description
887 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
887 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F8870RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8870RC02-ND
Chassis Mount Resistors RER60F8870RC02-ND
887 Ohms ±1% 5W Wirewound Chassis Mount Resistor

887 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 887 OHM 5W 1% AXIAL LUGS - RER60F8870RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 5W 1% AXIAL LUGS
RER60F8870RC02
RES 887 OHM 5W 1% AXIAL LUGS RER60F8870RC02
RES 887ohm 5W 1% AXIAL LUGS

RES 887ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8870RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8870RC02
Chassis Mount Resistors RER60F8870RC02
RES CHAS MNT 887 OHM 1% 5W

RES CHAS MNT 887 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8870RC02-ND RER60F8870RC02 RER60F8870RC02
Product Name Chassis Mount Resistors RES 887 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers